Status: | Unknown |
---|---|
Series: | GEMINI A Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
203
in stock
|
Buy Now | |
element14
from US$4.51
|
203
in stock
|
Buy Now | |
Farnell
from US$5.01
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$4.03
|
160
in stock
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$4.30
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-None-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Product Range | GEMINI A Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Switch,rocker,1P,on on,PCB mount,5A | RS |
Switch Operation:On-None-On | Newark Electronics |
SWITCH, ROCKER, SPDT, RA | element14 |
Rocker Switches SWITCH ROCKER | Rapid Electronics |
Rocker Switch ON ON SPDT Paddle Rocker 5A 120VAC 28VDC 6000Cycle Through Hole | Avnet America |
SWITCH, A ROCKER, J1 ACTUATOR, A TERMINAL, Q CONTACT, ACTUATOR COLOR 0 | TE Connectivity A101J1AQ004 | RS Americas |
Where can I find additional details, specifications and documents for a A101J1AQ004?
Additional datasheets, footprints and schematics for A101J1AQ004 are listed on our Part Details page. You can also find images and similar parts to A101J1AQ004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A101J1AQ004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A101J1AQ004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A101J1AQ004 fall under?
The A101J1AQ004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A101J1AQ004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A101J1AQ004 you can contact the distributor directly for product support, shipping queries etc.
Is the A101J1AQ004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A101J1AQ004 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for A101J1AQ004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A101J1AQ004 often in real-time on the comparison pages.
What if I can't find stock of A101J1AQ004?
You can fill out our help required form which you can use to request a quote for A101J1AQ004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.