Status: | Unknown |
---|---|
Series: | A1006 Series |
RoHS: | Unknown |
IC Function | Secure Authenticator |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
IC Package Type | WLCSP |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | A1006 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Secure Authenticator Ic/Reel Rohs Compliant: Yes |Nxp A1006UK/TA1NXZ | Newark Electronics |
SECURE AUTHENTICATOR IC, 3.3V | element14 |
Where can I find additional details, specifications and documents for a A1006UK/TA1NXZ?
Additional datasheets, footprints and schematics for A1006UK/TA1NXZ are listed on our Part Details page. You can also find images and similar parts to A1006UK/TA1NXZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1006UK/TA1NXZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1006UK/TA1NXZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1006UK/TA1NXZ fall under?
The A1006UK/TA1NXZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to A1006UK/TA1NXZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1006UK/TA1NXZ you can contact the distributor directly for product support, shipping queries etc.
Is the A1006UK/TA1NXZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1006UK/TA1NXZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A1006UK/TA1NXZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1006UK/TA1NXZ often in real-time on the comparison pages.
What if I can't find stock of A1006UK/TA1NXZ?
You can fill out our help required form which you can use to request a quote for A1006UK/TA1NXZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.