Status: | Unknown |
---|---|
Series: | A0752 Series |
RoHS: | Unknown |
Abrasive Material | Cubitron Mineral |
---|---|
Disc Diameter | 75mm |
Abrasive Colour | Yellow |
Abrasive Grade | P80 |
Bore Size | 75mm |
Operating Speed Max | 18000rpm |
Product Range | A0752 Series |
Blade Diameter | 75mm |
Colour | Yellow |
Roloc abrasive bristle disc,75mm dia P80 | RS |
Roloc abrasive bristle disc,75mm dia P80 | 3M A07527 | RS Americas |
BRISTLE DISC, 75MM, GRADE 80 | element14 |
Where can I find additional details, specifications and documents for a A07527?
Additional datasheets, footprints and schematics for A07527 are listed on our Part Details page. You can also find images and similar parts to A07527 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A07527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A07527 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A07527 fall under?
The A07527 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to A07527 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A07527 you can contact the distributor directly for product support, shipping queries etc.
Is the A07527 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A07527 have stock available?
Authorised distributors including RS, RS Americas and element14 have stock available or on a lead time for A07527.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A07527 often in real-time on the comparison pages.
What if I can't find stock of A07527?
You can fill out our help required form which you can use to request a quote for A07527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.