Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adhesive Label |
---|---|
For Use With | 16mm IP65 Emergency Stop Switch |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 18mm |
Colour | Yellow |
Label Size | 60mm Dia |
Label Type | Self Adhesive |
Legend | EMERGENCY STOP |
Label, Emergency Stop | Newark Electronics |
LABEL, EMERGENCY STOP | element14 |
INDUSTRIAL CONTROL A01 16MM | APEM Components A01YL1 | RS Americas |
Where can I find additional details, specifications and documents for a A01YL1?
Additional datasheets, footprints and schematics for A01YL1 are listed on our Part Details page. You can also find images and similar parts to A01YL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A01YL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A01YL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A01YL1 fall under?
The A01YL1 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to A01YL1 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A01YL1 you can contact the distributor directly for product support, shipping queries etc.
Is the A01YL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A01YL1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for A01YL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A01YL1 often in real-time on the comparison pages.
What if I can't find stock of A01YL1?
You can fill out our help required form which you can use to request a quote for A01YL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.