Status: | Unknown |
---|---|
Series: | A01 Series |
RoHS: | Unknown |
Prices starting from US$8.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.72
|
1,526
in stock
|
Buy Now | |
Distrelec
from US$8.81
|
3,314
in stock
|
Buy Now | |
Newark Electronics
from US$13.07
|
1,526
in stock
|
Buy Now | |
element14
from US$11.24
|
1,526
in stock
|
Buy Now | |
Conrad
from US$15.19
|
763
in stock
|
Buy Now | |
RS Americas
from US$14.80
|
347
in stock
|
Buy Now | |
Heilind Electronics
from US$16.55
|
253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.55
|
59
in stock
|
Buy Now | |
RS
from US$11.52
|
-
|
Buy Now | |
TTI Europe
from US$8.38
|
-
|
Buy Now |
For Use With | APEM A01ES-D Series Emergency Stop Switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | A01 Series |
Apem Emergency stop switch | Distrelec |
Switch Actuator, Mushroom Head, Red | Newark Electronics |
SWITCH ACTUATOR, MUSHROOM HEAD, RED | element14 |
Button diameter: 24 mm | Conrad |
Emergency Stop Switch, 16mm Cut 24mm Head, Twist Release, Non-Illum, A01 Series | APEM Components A01ESDM | RS Americas |
16mm Ind Ctrl Emergency Stop | Heilind Electronics |
Emergency stop switch | RS |
24MM MUSHROOM TOP EN60947-5-5 | TTI Europe |
Where can I find additional details, specifications and documents for a A01ESDM?
Additional datasheets, footprints and schematics for A01ESDM are listed on our Part Details page. You can also find images and similar parts to A01ESDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A01ESDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A01ESDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A01ESDM fall under?
The A01ESDM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A01ESDM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A01ESDM you can contact the distributor directly for product support, shipping queries etc.
Is the A01ESDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A01ESDM have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for A01ESDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A01ESDM often in real-time on the comparison pages.
What if I can't find stock of A01ESDM?
You can fill out our help required form which you can use to request a quote for A01ESDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.