Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | - |
Current Rating | 6A |
Supply Voltage | 12V |
Lens Shape | Square |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA UL VDE |
Bulb Size | T-1 3/4 |
Contact Resistance | 10mohm |
External Depth | 42mm |
External Length / Height | 18mm |
External Width | 18mm |
IP / NEMA Rating | IP65 |
Insulation Resistance | 50Mohm |
LED / Lamp Size | T-1 3/4 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
16mm IP65 square panel indicator | RS |
Indicator Body, Square | Newark Electronics |
INDICATOR BODY, SQUARE | element14 |
Flush Indicator Pmnt, 16mm Mount Size, Solder Tab Term, 18 mm Lamp Size | APEM Components A0172 | RS Americas |
Where can I find additional details, specifications and documents for a A0172?
Additional datasheets, footprints and schematics for A0172 are listed on our Part Details page. You can also find images and similar parts to A0172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0172 fall under?
The A0172 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0172 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0172 you can contact the distributor directly for product support, shipping queries etc.
Is the A0172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0172 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for A0172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0172 often in real-time on the comparison pages.
What if I can't find stock of A0172?
You can fill out our help required form which you can use to request a quote for A0172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.