Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Amber |
---|---|
Lens Shape | Square |
Mounting Hole Dia | - |
Accessory Type | Lens |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AO1 Series |
Lens Height | 18mm |
Square Amb Lens for A01 Series Operator | RS |
Accessory, Pushbutton Lens, Square, Illuminative, Amber, A01 Series | APEM Components A0162C | RS Americas |
LENS, SQUARE, AMBER | element14 |
Where can I find additional details, specifications and documents for a A0162C?
Additional datasheets, footprints and schematics for A0162C are listed on our Part Details page. You can also find images and similar parts to A0162C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0162C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0162C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0162C fall under?
The A0162C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0162C when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0162C you can contact the distributor directly for product support, shipping queries etc.
Is the A0162C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0162C have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for A0162C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0162C often in real-time on the comparison pages.
What if I can't find stock of A0162C?
You can fill out our help required form which you can use to request a quote for A0162C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.