Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.58
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$11.06
|
633
in stock
|
Buy Now | |
element14
from US$11.54
|
633
in stock
|
Buy Now | |
Conrad
from US$18.34
|
277
in stock
|
Buy Now | |
Heilind Electronics
from US$22.78
|
33
in stock
|
Buy Now | |
RS Americas
from US$11.77
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.78
|
7
in stock
|
Buy Now | |
TTI Europe
from US$10.54
|
-
|
Buy Now |
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | Apem A01 Series Emergency Stop Switches |
Contact Voltage DC Max | - |
Sw Contact Block, 6A, 250V, 2Pole, Qc | Newark Electronics |
SW CONTACT BLOCK, 6A, 250V, 2POLE, QC | element14 |
Connection (components): Type C CEE 7/16 plug 2.8 mm | Conrad |
16mm Ind Ctrl Dp EMERGENCY STO | Heilind Electronics |
Switch Block, DPST-NC(DB), For E-Stop Switches, 1.5A, 250VAC, Solder/QC | APEM Components A0154BD | RS Americas |
SW CONTACT BLOCKS SW KITS DP | TTI Europe |
Where can I find additional details, specifications and documents for a A0154BD?
Additional datasheets, footprints and schematics for A0154BD are listed on our Part Details page. You can also find images and similar parts to A0154BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0154BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0154BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0154BD fall under?
The A0154BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0154BD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0154BD you can contact the distributor directly for product support, shipping queries etc.
Is the A0154BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0154BD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Heilind Electronics have stock available or on a lead time for A0154BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0154BD often in real-time on the comparison pages.
What if I can't find stock of A0154BD?
You can fill out our help required form which you can use to request a quote for A0154BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.