Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Quick Connect, Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | Apem A01, A02 and A03 Series Pushbutton Switches |
Contact Voltage DC Max | 12V |
RoHS Compliant | Yes |
Apem Contact block | Distrelec |
Contact Block | Newark Electronics |
Where can I find additional details, specifications and documents for a A0154B?
Additional datasheets, footprints and schematics for A0154B are listed on our Part Details page. You can also find images and similar parts to A0154B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0154B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0154B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0154B fall under?
The A0154B is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to A0154B when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0154B you can contact the distributor directly for product support, shipping queries etc.
Is the A0154B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A0154B have stock available?
Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for A0154B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0154B often in real-time on the comparison pages.
What if I can't find stock of A0154B?
You can fill out our help required form which you can use to request a quote for A0154B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.