Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | A01 Series Switches |
Contact Voltage DC Max | 12V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | SPCO |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Current @ Contact Voltage AC Min | 10mA |
Contact Current Rating | 6A |
Contact Resistance | 10mohm |
Current Rating | 6A |
External Depth | 42mm |
IP / NEMA Rating | IP65 |
Insulation Resistance | 50Mohm |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 4mm |
Single Pole Switchblock for A01 Operator | RS |
Contact Block, Spco | Newark Electronics |
CONTACT BLOCK, SPCO | element14 |
Switch Block, SPDT, Maintained Action, For use with A01 Series,6A,250VAC, Solder/QC | APEM Components A0151B | RS Americas |
Where can I find additional details, specifications and documents for a A0151B?
Additional datasheets, footprints and schematics for A0151B are listed on our Part Details page. You can also find images and similar parts to A0151B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0151B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0151B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0151B fall under?
The A0151B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0151B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0151B you can contact the distributor directly for product support, shipping queries etc.
Is the A0151B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0151B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for A0151B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0151B often in real-time on the comparison pages.
What if I can't find stock of A0151B?
You can fill out our help required form which you can use to request a quote for A0151B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.