Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 5A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Where can I find additional details, specifications and documents for a A003500AAB?
Additional datasheets, footprints and schematics for A003500AAB are listed on our Part Details page. You can also find images and similar parts to A003500AAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A003500AAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A003500AAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A003500AAB fall under?
The A003500AAB is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to A003500AAB when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A003500AAB you can contact the distributor directly for product support, shipping queries etc.
Is the A003500AAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A003500AAB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for A003500AAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A003500AAB often in real-time on the comparison pages.
What if I can't find stock of A003500AAB?
You can fill out our help required form which you can use to request a quote for A003500AAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.