Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a A00-108-620-450?
Additional datasheets, footprints and schematics for A00-108-620-450 are listed on our Part Details page. You can also find images and similar parts to A00-108-620-450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A00-108-620-450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A00-108-620-450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A00-108-620-450 fall under?
The A00-108-620-450 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to A00-108-620-450 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A00-108-620-450 you can contact the distributor directly for product support, shipping queries etc.
Is the A00-108-620-450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A00-108-620-450 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A00-108-620-450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A00-108-620-450 often in real-time on the comparison pages.
What if I can't find stock of A00-108-620-450?
You can fill out our help required form which you can use to request a quote for A00-108-620-450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.