Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega32U4 |
Kit Contents | Development Board ATmega32U4 |
Product Range | - |
No. of Bits | 8bit |
Arduino Esplora Board | Arduino A000095 | RS Americas |
Dev Board, Atmega32U4, Arduino Esplora | Newark Electronics |
Where can I find additional details, specifications and documents for a A000095?
Additional datasheets, footprints and schematics for A000095 are listed on our Part Details page. You can also find images and similar parts to A000095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000095 fall under?
The A000095 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other SBC's.
Can I view similar or alternative parts?
You can view similar parts to A000095 when available in the Other SBC's range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000095 you can contact the distributor directly for product support, shipping queries etc.
Is the A000095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000095 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for A000095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000095 often in real-time on the comparison pages.
What if I can't find stock of A000095?
You can fill out our help required form which you can use to request a quote for A000095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.