Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega328 |
RoHS Compliant | Yes |
Dev Board, Atmega328, Arduino Mini 05 W/ Headers | Newark Electronics |
Where can I find additional details, specifications and documents for a A000087?
Additional datasheets, footprints and schematics for A000087 are listed on our Part Details page. You can also find images and similar parts to A000087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000087 fall under?
The A000087 is listed under Embedded Computers, Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000087 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000087 you can contact the distributor directly for product support, shipping queries etc.
Is the A000087 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A000087 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A000087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000087 often in real-time on the comparison pages.
What if I can't find stock of A000087?
You can fill out our help required form which you can use to request a quote for A000087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.