Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$3.33
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | AVR RISC |
Silicon Core Number | ATmega32U4 |
Kit Contents | Eval Board ATmega32U4 |
Product Range | - |
Features | Combination of Arduino Leonardo with a WiFi SoC running Linino |
Where can I find additional details, specifications and documents for a A000008?
Additional datasheets, footprints and schematics for A000008 are listed on our Part Details page. You can also find images and similar parts to A000008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000008 fall under?
The A000008 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000008 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000008 you can contact the distributor directly for product support, shipping queries etc.
Is the A000008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000008 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for A000008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000008 often in real-time on the comparison pages.
What if I can't find stock of A000008?
You can fill out our help required form which you can use to request a quote for A000008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.