A-6624RT Cable Management by Hoffman Enclosures

RACEWAY DUCT, STEEL, 6" X 6" X 24"

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$215.00

Distributor Stock
Logo for Carlton-Bates
Carlton-Bates
from US$219.66
260
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
723
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$215.00
-
Buy Now

Specifications

External Width 6"
External Height 6"
Raceway / Duct Material Steel
RoHS Compliant Yes

Alternative Descriptions

Wiring Trough, Galvanized, Steel, 16 Gauge, 6.00 x 6.00 | Carlton-Bates
Raceway Duct, Steel, 6" X 6" X 24" | Newark Electronics
Wiring Trough 6.00x6.00x24.00, 6.00x6.00x24.00, Steel | nVent HOFFMAN A6624RT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A-6624RT?

Additional datasheets, footprints and schematics for A-6624RT are listed on our Part Details page. You can also find images and similar parts to A-6624RT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A-6624RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-6624RT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A-6624RT fall under?

The A-6624RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.

Can I view similar or alternative parts?

You can view similar parts to A-6624RT when available in the Raceway & Duct range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A-6624RT you can contact the distributor directly for product support, shipping queries etc.

Is the A-6624RT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A-6624RT have stock available?

Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for A-6624RT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A-6624RT often in real-time on the comparison pages.

What if I can't find stock of A-6624RT?

You can fill out our help required form which you can use to request a quote for A-6624RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay