Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2/3A |
Battery Technology | Lithium Poly Carbon Monofluoride |
Battery Capacity | 1.2Ah |
Battery Terminals | Connector |
External Diameter | 17.78mm |
RoHS Compliant | NA |
Battery, Non Rechargeable, 3V, 2/3A | Newark Electronics |
Where can I find additional details, specifications and documents for a A-40840-512-01?
Additional datasheets, footprints and schematics for A-40840-512-01 are listed on our Part Details page. You can also find images and similar parts to A-40840-512-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-40840-512-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-40840-512-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-40840-512-01 fall under?
The A-40840-512-01 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to A-40840-512-01 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-40840-512-01 you can contact the distributor directly for product support, shipping queries etc.
Is the A-40840-512-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-40840-512-01 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for A-40840-512-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-40840-512-01 often in real-time on the comparison pages.
What if I can't find stock of A-40840-512-01?
You can fill out our help required form which you can use to request a quote for A-40840-512-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.