Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Frequency Nom | 2MHz |
---|---|
Crystal Case | Through Hole, 11mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | A Series |
Crystal Type | Microprocessor |
RoHS Compliant | Yes |
Crystal, 2Mhz, 18Pf, Hc-49U | Newark Electronics |
Where can I find additional details, specifications and documents for a A-2.000-18?
Additional datasheets, footprints and schematics for A-2.000-18 are listed on our Part Details page. You can also find images and similar parts to A-2.000-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-2.000-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-2.000-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-2.000-18 fall under?
The A-2.000-18 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to A-2.000-18 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-2.000-18 you can contact the distributor directly for product support, shipping queries etc.
Is the A-2.000-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A-2.000-18 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for A-2.000-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-2.000-18 often in real-time on the comparison pages.
What if I can't find stock of A-2.000-18?
You can fill out our help required form which you can use to request a quote for A-2.000-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.