Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000204857 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Socket Plating Material | Silver |
Wire Contact Termination Area Plating Material | Silver |
Louvertac Band Plating Material | Silver |
Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Bright |
Louvertac Band | With |
Contact Mating Area Plating Material | Silver |
Barrel Type | Closed Barrel |
Contact Design | Screw Machined |
Contact Current Rating (Max) | 400A |
Contact Plating Material | Silver |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Contact Size | 12 |
Contact Retention Within Housing | With |
Contact Base Material | Copper |
Contact Termination Area Plating Finish | Bright |
Contact Shape & Form | Round |
Length | 1.94in, 49.4mm |
Mating Pin Diameter | 12mm |
Wire Size | 50mm² |
Operating Voltage | 4000VAC, 4000VDC |
Continuous Current Rating | 400A |
UL Rating | None |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Mating Retention Type | Hole |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Packaging Method | Bag/Box |
Packaging Quantity | 1 |
Latch Style | Standard |
Product Type | Contact |
Connector System | Cable-to-Cable, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a ZPF000000000204857?
Additional datasheets, footprints and schematics for ZPF000000000204857 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000204857 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000204857 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000204857 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000204857 fall under?
The ZPF000000000204857 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000204857 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000204857 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000204857 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000204857 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ZPF000000000204857.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000204857 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000204857?
You can fill out our help required form which you can use to request a quote for ZPF000000000204857 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.