Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000200449 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Number of Loaded Positions | 0 |
Number of Positions | 3 |
Connector Circuit Configuration (Number of Pos/Type) | 3/AC Power, 3/DC Power |
Seal Type | Interfacial Seal |
Number of Columns | 3 |
Number of Rows | 1 |
Contact Size | 12 |
Contact Current Rating (Max) | 400A |
Contact Retention | With |
Accepts Cable Diameter (Max) | 29mm, 1.14in |
Length | 4.92in, 125mm |
Height | 2.3in, 59mm |
Dielectric Withstanding Voltage (Max) | 12000VDC |
Operating Voltage | 4000VAC, 4000VDC |
Housing Color | Black |
Cable Exit Angle | Straight |
Housing Material | Aluminum |
Mating Retention | With |
Mating Alignment Type | Polarization, Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention Type | Screw |
Strain Relief | Without |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable, Wire-to-Wire |
Housing Type | Plug Housing |
Product Type | Connector |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Wire/Cable Type | Stranded |
Operating Temperature Range | -67 – 212°F, -55 – 100°C |
Shielded | Yes |
Where can I find additional details, specifications and documents for a ZPF000000000200449?
Additional datasheets, footprints and schematics for ZPF000000000200449 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000200449 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000200449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000200449 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000200449 fall under?
The ZPF000000000200449 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000200449 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000200449 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000200449 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000200449 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ZPF000000000200449.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000200449 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000200449?
You can fill out our help required form which you can use to request a quote for ZPF000000000200449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.