Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000005181 |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$6.35
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Lattice Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Wire Size | 24 – 20AWG |
Operating Voltage | 115VDC, 115VAC |
Contact Retention Type | Spring |
Contact Retention | With |
Circuit Application | Power & Signal & Data |
Barrel Type | Crimp |
Sealable | Yes |
Wire/Cable Type | Strip |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Where can I find additional details, specifications and documents for a ZPF000000000005181?
Additional datasheets, footprints and schematics for ZPF000000000005181 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000005181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000005181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000005181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000005181 fall under?
The ZPF000000000005181 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000005181 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000005181 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000005181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000005181 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for ZPF000000000005181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000005181 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000005181?
You can fill out our help required form which you can use to request a quote for ZPF000000000005181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.