Status: | Unknown |
---|---|
Series: | ZMY15 Series |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
10,415
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
43,500
in stock
|
Buy Now | |
element14
from US$0.12
|
10,415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,332
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
409
in stock
|
Buy Now | |
EBV Elektronik
-
|
133,500
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | MELF |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | ZMY15 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 50mA |
1.0W 15V 5% DO213AB Z-DIODE | TTI Europe |
DIODE, ZENER, 1W, 15V | element14 |
Diode: Zener | Transfer Multisort Elektronik |
ZMY15 Series 1 W 15.8 V 5 % Tolerance Zener Diode - MELF Glass Case | Future Electronics |
Diode, Zener, 1W, 15V | Newark Electronics |
Diode Zener Single 15V 7% 1W 2-Pin MELF T/R | EBV Elektronik |
Z-DIODE 1,0W 15V 5% MELF | Rutronik |
Where can I find additional details, specifications and documents for a ZMY15-GS08?
Additional datasheets, footprints and schematics for ZMY15-GS08 are listed on our Part Details page. You can also find images and similar parts to ZMY15-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMY15-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMY15-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMY15-GS08 fall under?
The ZMY15-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZMY15-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMY15-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ZMY15-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMY15-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ZMY15-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMY15-GS08 often in real-time on the comparison pages.
What if I can't find stock of ZMY15-GS08?
You can fill out our help required form which you can use to request a quote for ZMY15-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.