Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
8,191
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
8,191
in stock
|
Buy Now | |
element14
from US$0.16
|
8,191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
283
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-213AB |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
1.0W 3.3V 5% DO213AB Z-DIODE | TTI Europe |
Zener Diode, Aec-Q101, 1W, 3.3V, Do-213Ab | Newark Electronics |
ZENER DIODE, AUTO, 1W, 3.3V, DO-213AB | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Z-DIODE 1,0W 3,3V 5% MELF | Rutronik |
ZM4728A Series 3.31 V 1 W â–’5% Surface Mount Zener Diode - DO-213AB | Future Electronics |
Diode Zener Single 3.3V 5% 1W 2-Pin MELF T/R | Avnet America |
ZM4728A-GS08 Zener Diode, 3.3V 5% 1000 mW SMT 2-Pin DO-213AB | Siliconix / Vishay ZM4728A-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a ZM4728A-GS08?
Additional datasheets, footprints and schematics for ZM4728A-GS08 are listed on our Part Details page. You can also find images and similar parts to ZM4728A-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZM4728A-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZM4728A-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZM4728A-GS08 fall under?
The ZM4728A-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZM4728A-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZM4728A-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ZM4728A-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZM4728A-GS08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ZM4728A-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZM4728A-GS08 often in real-time on the comparison pages.
What if I can't find stock of ZM4728A-GS08?
You can fill out our help required form which you can use to request a quote for ZM4728A-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.