Status: | Unknown |
---|---|
Series: | ZEN13 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 13.4V |
---|---|
Power Dissipation Pd | 700mW |
Diode Case Style | SMD |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Product Range | ZEN13 Series |
Automotive Qualification Standard | - |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Max | 700mW |
Circuit Protection |Raychem Te Connectivity ZEN132V075A48LM | Newark Electronics |
ESD Suppressors Polymer Protected Zener Diode 13.4V 15KV 0.75A 3-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ZEN132V075A48LM?
Additional datasheets, footprints and schematics for ZEN132V075A48LM are listed on our Part Details page. You can also find images and similar parts to ZEN132V075A48LM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZEN132V075A48LM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEN132V075A48LM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZEN132V075A48LM fall under?
The ZEN132V075A48LM is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZEN132V075A48LM when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZEN132V075A48LM you can contact the distributor directly for product support, shipping queries etc.
Is the ZEN132V075A48LM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZEN132V075A48LM have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for ZEN132V075A48LM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZEN132V075A48LM often in real-time on the comparison pages.
What if I can't find stock of ZEN132V075A48LM?
You can fill out our help required form which you can use to request a quote for ZEN132V075A48LM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.