Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YMC8016-W-13-04SN0 |
Number of Positions | 4 |
---|---|
Shell Material | Aluminum |
Shell Size | 13 |
Finish | Cadmium |
Alignment Dowel Pin Material | Stainless Steel |
Spring Material | Stainless Steel |
Terminus Body Material | Nickel-Plated Copper |
Label Type | Plug |
Circular Connector MIL-DTL-38999 Fiber Optic Plug 4 Position Socket Contact Cable Mount Crimp | Avnet America |
Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR | Sager |
Where can I find additional details, specifications and documents for a YMC8016-W-13-04SN0?
Additional datasheets, footprints and schematics for YMC8016-W-13-04SN0 are listed on our Part Details page. You can also find images and similar parts to YMC8016-W-13-04SN0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YMC8016-W-13-04SN0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YMC8016-W-13-04SN0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YMC8016-W-13-04SN0 fall under?
The YMC8016-W-13-04SN0 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > MC801 Fiber Connectors.
Can I view similar or alternative parts?
You can view similar parts to YMC8016-W-13-04SN0 when available in the MC801 Fiber Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YMC8016-W-13-04SN0 you can contact the distributor directly for product support, shipping queries etc.
Is the YMC8016-W-13-04SN0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YMC8016-W-13-04SN0 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for YMC8016-W-13-04SN0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YMC8016-W-13-04SN0 often in real-time on the comparison pages.
What if I can't find stock of YMC8016-W-13-04SN0?
You can fill out our help required form which you can use to request a quote for YMC8016-W-13-04SN0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.