Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Typ.)[V] | 6.8 |
Zener Voltage VZ (Min.)[V] | 6.49 |
Zener Voltage VZ (Max.)[V] | 6.83 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YFZVFH6.8B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 0.5W, Sod-323He | Newark Electronics |
Diode Zener Single 6.8V 500mW 2-Pin SC-108B Emboss T/R | Avnet America |
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a YFZVFHTR6.8B?
Additional datasheets, footprints and schematics for YFZVFHTR6.8B are listed on our Part Details page. You can also find images and similar parts to YFZVFHTR6.8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YFZVFHTR6.8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YFZVFHTR6.8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YFZVFHTR6.8B fall under?
The YFZVFHTR6.8B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YFZVFHTR6.8B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YFZVFHTR6.8B you can contact the distributor directly for product support, shipping queries etc.
Is the YFZVFHTR6.8B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YFZVFHTR6.8B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for YFZVFHTR6.8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YFZVFHTR6.8B often in real-time on the comparison pages.
What if I can't find stock of YFZVFHTR6.8B?
You can fill out our help required form which you can use to request a quote for YFZVFHTR6.8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.