YFZVFHTR27B Diodes by Rohm

500mW 27V, SOD-323HE, Zener Diode for Automotive


YFZVFH27B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter

Where to Buy

Prices starting from US$0.0400

Distributor Stock
Logo for Farnell
Farnell
from US$0.0438
360
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0400
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
360
in stock
Buy Now
Logo for element14
element14
from US$0.0463
360
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Small power mold type (TUMD2M)
High reliability
Automatic mounting is possible by chip-mounter

Specifications

Configuration Single
Package Code SOD-323HE
Package(JEITA) SC-108B
Mounting Style Surface mount
Number of terminal 2
Power Dissipation (PD)[mW] 500
Zener Voltage VZ (Min.)[V] 24.97
Zener Voltage VZ (Max.)[V] 26.26
IZ @ VZ [mA] 5
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.4x2.5 (t=0.8)
Common Standard AEC-Q101 (Automotive Grade)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Zener Diode, 27V, Sod-323He | Newark Electronics
ZENER DIODE, 27V, SOD-323HE | element14
Zener Diodes (corresponds to AEC-Q101) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YFZVFHTR27B?

Additional datasheets, footprints and schematics for YFZVFHTR27B are listed on our Part Details page. You can also find images and similar parts to YFZVFHTR27B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YFZVFHTR27B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YFZVFHTR27B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YFZVFHTR27B fall under?

The YFZVFHTR27B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to YFZVFHTR27B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YFZVFHTR27B you can contact the distributor directly for product support, shipping queries etc.

Is the YFZVFHTR27B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for YFZVFHTR27B have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for YFZVFHTR27B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YFZVFHTR27B often in real-time on the comparison pages.

What if I can't find stock of YFZVFHTR27B?

You can fill out our help required form which you can use to request a quote for YFZVFHTR27B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay