Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDL60H-12-12PNV001 |
Prices starting from US$81.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$81.42
|
-
|
Buy Now |
Environmental Protection | Yes |
---|---|
Shell Material | Carbon Steel |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Shell Plating Material | Tin |
Feedthrough Type | No |
Peripheral Seal Material | Silicone |
Hermetically Sealed | Yes |
Factory Installed Backshell | No |
Number of Positions | 12 |
Keying | Keyway Polarization N |
Preloaded | Yes |
Number of Power Positions | 12 |
Contact Quantity (Size 20) | 12 |
Contact Layout Arrangement | 12 – 12 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Assembly Length | 1.092in, 27.74mm |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Mating Retention Type | Bayonet |
Panel Mount Feature Type | Square Flange |
Mating Retention | With |
Polarization Code | N |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Shielded | Yes |
Assembly Type | Electrical Connector |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Panel |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 12 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDL60H-12-12PNV001?
Additional datasheets, footprints and schematics for YDL60H-12-12PNV001 are listed on our Part Details page. You can also find images and similar parts to YDL60H-12-12PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDL60H-12-12PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDL60H-12-12PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDL60H-12-12PNV001 fall under?
The YDL60H-12-12PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDL60H-12-12PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDL60H-12-12PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDL60H-12-12PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDL60H-12-12PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDL60H-12-12PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDL60H-12-12PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDL60H-12-12PNV001?
You can fill out our help required form which you can use to request a quote for YDL60H-12-12PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.