Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDJT14H11-35PNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Feedthrough Type | No |
Peripheral Seal Material | Silicone |
Environmental Protection Type | Hermetically Sealed |
O-Ring Material | Silicone |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Shell Plating Material | Tin |
Hermetically Sealed | Yes |
Number of Power Positions | 13 |
Number of Positions | 13 |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 13 |
Contact Type | Pin |
Contact Layout Arrangement | 11 – 35 |
Assembly Length | 30.12mm, 1.186in |
Panel Thickness | .062 – .125in, 1.57 – 3.18mm |
Voltage | 1300Vrms |
Operating Voltage | 400VAC, 550VDC |
Alignment Keyed | Clocking |
Mating Retention Type | Bayonet |
Flange | Jam Nut Flange |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
Mating Retention | With |
Polarization Code | Normal |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Size | 11 |
Connector System | Wire-to-Panel |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 13 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDJT14H11-35PNV001?
Additional datasheets, footprints and schematics for YDJT14H11-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDJT14H11-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDJT14H11-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDJT14H11-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDJT14H11-35PNV001 fall under?
The YDJT14H11-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDJT14H11-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDJT14H11-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDJT14H11-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDJT14H11-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDJT14H11-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDJT14H11-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDJT14H11-35PNV001?
You can fill out our help required form which you can use to request a quote for YDJT14H11-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.