Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H25-61PNV001 |
No distributors results available
Shell Plating Material | Electrodeposited Nickel |
---|---|
Fluid Type | MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8) |
Shell Material | Stainless Steel |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
O-Ring Material | Silicone |
Feedthrough Type | No |
Insulation Material | Glass/Silicone |
Peripheral Seal Material | Silicone |
Number of Positions | 61 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Power Positions | 61 |
Keying & Polarized Position Locations | N |
Contact Layout Arrangement | J61 (25-61) |
Contact Type | Pin |
Contact Quantity (Size 20) | 61 |
Assembly Length | 1.44in, 36.8mm |
Panel Thickness | 1.5 – 3.2mm, .059 – .126in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Breech Coupling |
Polarization Code | N |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Flange | Jam Nut Flange |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Product Type | Connector |
Sealable | Yes |
Shielded | Yes |
Shell Size | J (25) |
Connector System | Wire-to-Panel |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDIV44H25-61PNV001?
Additional datasheets, footprints and schematics for YDIV44H25-61PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H25-61PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H25-61PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H25-61PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H25-61PNV001 fall under?
The YDIV44H25-61PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H25-61PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H25-61PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H25-61PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H25-61PNV001 have stock available?
There is no stock from authorised distributors for YDIV44H25-61PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H25-61PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H25-61PNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H25-61PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.