Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H25-35PNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Hermetically Sealed | Yes |
Fluid Type | M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808 |
O-Ring Material | Silicone |
Peripheral Seal Material | Silicone |
Shell Material | Stainless Steel |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Shell Plating Material | Electrodeposited Nickel |
Number of Positions | 128 |
Number of Power Positions | 128 |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Layout Arrangement | J35 (25-35) |
Contact Quantity (Size 22D) | 128 |
Contact Type | Pin |
Panel Thickness | .059 – .126in, 1.5 – 3.2mm |
Assembly Length | 36.8mm, 1.44in |
Voltage | 1300Vrms |
Operating Voltage | 400VAC, 550VDC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Panel Mount Feature | With |
Mating Retention Type | Breech Coupling |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
Connector Mounting Type | Panel |
Flange | Jam Nut Flange |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Connector System | Wire-to-Panel |
Shielded | Yes |
Sealable | Yes |
Shell Size | J (25) |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 128 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDIV44H25-35PNV001?
Additional datasheets, footprints and schematics for YDIV44H25-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H25-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H25-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H25-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H25-35PNV001 fall under?
The YDIV44H25-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H25-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H25-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H25-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H25-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDIV44H25-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H25-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H25-35PNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H25-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.