Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H21-11SNV001 |
No distributors results available
Hermetically Sealed | Yes |
---|---|
Fluid Type | MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-7808 |
Shell Plating Material | Electrodeposited Nickel |
O-Ring Material | Silicone |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Keying | Keyway Polarization N |
Number of Positions | 11 |
Keying & Polarized Position Locations | N |
Number of Power Positions | 11 |
Factory Installed Backshell | No |
Preloaded | Yes |
Contact Quantity (Size 12) | 11 |
Contact Type | Socket |
Contact Layout Arrangement | G11 (21-11) |
Assembly Length | 1.44in, 36.8mm |
Panel Thickness | 1.5 – 3.2mm, .059 – .126in |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature Type | Jam Nut |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Flange | Jam Nut Flange |
Connector Mounting Type | Panel |
Mating Retention Type | Breech Coupling |
Panel Mount Feature | With |
Mating Retention | With |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Assembly Type | Electrical Connector |
Shell Size | G (21) |
Connector Style | Receptacle |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Where can I find additional details, specifications and documents for a YDIV44H21-11SNV001?
Additional datasheets, footprints and schematics for YDIV44H21-11SNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H21-11SNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H21-11SNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H21-11SNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H21-11SNV001 fall under?
The YDIV44H21-11SNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H21-11SNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H21-11SNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H21-11SNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H21-11SNV001 have stock available?
There is no stock from authorised distributors for YDIV44H21-11SNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H21-11SNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H21-11SNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H21-11SNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.