Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H11-99PNV001 |
No distributors results available
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-5606 |
---|---|
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Shell Plating Material | Electrodeposited Nickel |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Feedthrough Type | No |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Number of Positions | 7 |
Number of Power Positions | 7 |
Contact Quantity (Size 20) | 7 |
Contact Layout Arrangement | B99 (11-99) |
Contact Type | Pin |
Panel Thickness | .059 – .126in, 1.5 – 3.2mm |
Assembly Length | 1.44in, 36.8mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Flange | Jam Nut Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Breech Coupling |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Shielded | Yes |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Shell Size | B (11) |
Product Type | Connector |
Connector System | Wire-to-Panel |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Where can I find additional details, specifications and documents for a YDIV44H11-99PNV001?
Additional datasheets, footprints and schematics for YDIV44H11-99PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H11-99PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H11-99PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H11-99PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H11-99PNV001 fall under?
The YDIV44H11-99PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H11-99PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H11-99PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H11-99PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H11-99PNV001 have stock available?
There is no stock from authorised distributors for YDIV44H11-99PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H11-99PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H11-99PNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H11-99PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.