Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDG1236R2261S2V001 |
No distributors results available
Fluid Type | MIL-PRF-23699, MIL-PRF-5606, MIL-DTL-5624 (JP-5), M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25 |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Shell Material | Composite |
Environmental Protection Type | Elastomer Sealed |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Plating Material | Tin |
Keying | Keyway Polarization 2 |
Preloaded | No |
Number of Power Positions | 61 |
Number of Positions | 61 |
Factory Installed Backshell | No |
Number of Signal Positions | 61 |
Keying & Polarized Position Locations | 2 |
Contact Quantity (Size 20) | 61 |
Reverse Gender | No |
Contact Layout Arrangement | S61 (22-61) |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .04 – .074in, 1.02 – 1.88mm |
Assembly Length | 32.84mm, 1.293in |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization Code | 2 |
Mating Retention Type | Threaded |
Mating Retention | Bayonet |
Durability Rating | 1500Cycles |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Plug |
Connector Style | Plug |
Shielded | Yes |
Shell Size | 22 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDG1236R2261S2V001?
Additional datasheets, footprints and schematics for YDG1236R2261S2V001 are listed on our Part Details page. You can also find images and similar parts to YDG1236R2261S2V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDG1236R2261S2V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDG1236R2261S2V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDG1236R2261S2V001 fall under?
The YDG1236R2261S2V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDG1236R2261S2V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDG1236R2261S2V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDG1236R2261S2V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDG1236R2261S2V001 have stock available?
There is no stock from authorised distributors for YDG1236R2261S2V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDG1236R2261S2V001 often in real-time on the comparison pages.
What if I can't find stock of YDG1236R2261S2V001?
You can fill out our help required form which you can use to request a quote for YDG1236R2261S2V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.