Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDG1236R1627S1V001 |
Prices starting from US$557.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$557.10
|
-
|
Buy Now |
Fluid Type | MIL-PRF-5606, MIL-PRF-7808, MIL-DTL-5624 (JP-5), SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-23699 |
---|---|
Shell Plating Material | Tin |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Composite |
Environmental Protection Type | Elastomer Sealed |
Number of Power Positions | 27 |
Keying & Polarized Position Locations | 1 |
Number of Signal Positions | 27 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization 1 |
Number of Positions | 27 |
Contact Quantity (Size 20) | 27 |
Contact Type | Socket |
Contact Layout Arrangement | J27 (16-27) |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Wire Size | .2 – .52mm², 12 – 14AWG |
Accepts Wire Insulation Diameter Range | .04 – .074in, 1.02 – 1.88mm |
Assembly Length | 1.264in, 32.11mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Polarization Code | 1 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Bayonet |
Durability Rating | 1500Cycles |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Sealable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 16 |
Shielded | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Plug |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Connector MIL-C-29600 Plug 27 Position Socket Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDG1236R1627S1V001?
Additional datasheets, footprints and schematics for YDG1236R1627S1V001 are listed on our Part Details page. You can also find images and similar parts to YDG1236R1627S1V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDG1236R1627S1V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDG1236R1627S1V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDG1236R1627S1V001 fall under?
The YDG1236R1627S1V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDG1236R1627S1V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDG1236R1627S1V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDG1236R1627S1V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDG1236R1627S1V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDG1236R1627S1V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDG1236R1627S1V001 often in real-time on the comparison pages.
What if I can't find stock of YDG1236R1627S1V001?
You can fill out our help required form which you can use to request a quote for YDG1236R1627S1V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.