Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC50H-12-3PNV001 |
Prices starting from US$93.24
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$93.24
|
-
|
Buy Now |
Insulation Material | Glass/Silicone |
---|---|
Peripheral Seal Material | Silicone |
Shell Material | Carbon Steel |
Environmental Protection Type | Hermetically Sealed |
Hermetically Sealed | Yes |
Environmental Protection | Yes |
Shell Plating Material | Tin |
Feedthrough Type | No |
Preloaded | Yes |
Factory Installed Backshell | No |
Keying | Insert Polarization N |
Keying & Polarized Position Locations | Normal |
Number of Power Positions | 3 |
Number of Positions | 3 |
Contact Quantity (Size 16) | 3 |
Contact Layout Arrangement | 12 – 3 |
Contact Type | Pin |
Assembly Length | .979in, 24.87mm |
Operating Voltage | 1250VDC, 900VAC |
Voltage | 2300Vrms |
Alignment Keyed | Insert Clocking |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Flange | Square Flange |
Mating Retention Type | Bayonet |
Mating Retention | With |
Polarization Code | Normal |
Panel Mount Feature Type | Square Flange |
Connector Mounting Type | Panel |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Square Flange Receptacle |
Product Type | Connector |
Shell Size | 12 |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 3 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC50H-12-3PNV001?
Additional datasheets, footprints and schematics for YDBC50H-12-3PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC50H-12-3PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC50H-12-3PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC50H-12-3PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC50H-12-3PNV001 fall under?
The YDBC50H-12-3PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC50H-12-3PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC50H-12-3PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC50H-12-3PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC50H-12-3PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC50H-12-3PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC50H-12-3PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC50H-12-3PNV001?
You can fill out our help required form which you can use to request a quote for YDBC50H-12-3PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.