Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YD369-G66-CS500000 |
No distributors results available
Cable Exit Angle | 90° |
---|---|
Seal Color | Natural |
Material | Composite |
Rear Grommet | With |
Lattice Contact Mating Area Plating Material | Pre-Tin |
Interfacial Seal | With |
Seal Material | Fluorosilicone |
Shell Material | Composite |
Seal Type | Triple-Seal |
Keying | C |
Panel Gasket | No |
Number of Columns | 3 |
Number of Rows | 2 |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Number of Cavities | 6 |
Kontaktgröße | 22 |
Contact Style | Crimp |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
端子のタイプ | Socket |
PCB Thickness (Recommended) | 1.6mm, .063in |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | Composite |
PCB Mount Retention Type | Mounting Bracket |
Contact Retention | With |
Mating Retention Type | Button Latch |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Circuit Application | Signal |
Shielded | No |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Fluid Resistance | EN2591-315 |
Where can I find additional details, specifications and documents for a YD369-G66-CS500000?
Additional datasheets, footprints and schematics for YD369-G66-CS500000 are listed on our Part Details page. You can also find images and similar parts to YD369-G66-CS500000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YD369-G66-CS500000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YD369-G66-CS500000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YD369-G66-CS500000 fall under?
The YD369-G66-CS500000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YD369-G66-CS500000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YD369-G66-CS500000 you can contact the distributor directly for product support, shipping queries etc.
Is the YD369-G66-CS500000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YD369-G66-CS500000 have stock available?
There is no stock from authorised distributors for YD369-G66-CS500000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YD369-G66-CS500000 often in real-time on the comparison pages.
What if I can't find stock of YD369-G66-CS500000?
You can fill out our help required form which you can use to request a quote for YD369-G66-CS500000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.