Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YD369-B99-CS400000 |
Interfacial Seal | With |
---|---|
Seal Material | Fluorosilicone |
Cable Exit Angle | 90° |
Shell Material | Composite |
Rear Grommet | With |
Material | Composite |
Seal Type | Triple-Seal |
Seal Color | Natural |
Lattice Contact Mating Area Plating Material | Gold |
Keying | C |
Panel Gasket | With |
Number of Rows | 3 |
Number of Columns | 3 |
Number of Positions | 9 |
Number of Cavities | 9 |
PCB Mount Orientation | Right Angle |
Contact Plating Material | Gold |
端子のタイプ | Socket |
Kontaktgröße | 22 |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
PCB Thickness (Recommended) | 1.6mm, .063in |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Panel Thickness | 1.6mm, .063in |
Operating Voltage | 1500VAC, 1000VDC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Composite |
Housing Color | Green |
Mounting Angle | Straight |
Mating Retention | With |
Mating Retention Type | Button Latch |
Mounting Holes | Rectangular |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Guide Post |
PCB Mount Alignment Type | Solder Tail Layout |
Panel Mount Feature | With |
Panel Mount | Yes |
Contact Retention | With |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
Where can I find additional details, specifications and documents for a YD369-B99-CS400000?
Additional datasheets, footprints and schematics for YD369-B99-CS400000 are listed on our Part Details page. You can also find images and similar parts to YD369-B99-CS400000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YD369-B99-CS400000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YD369-B99-CS400000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YD369-B99-CS400000 fall under?
The YD369-B99-CS400000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YD369-B99-CS400000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YD369-B99-CS400000 you can contact the distributor directly for product support, shipping queries etc.
Is the YD369-B99-CS400000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YD369-B99-CS400000 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for YD369-B99-CS400000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YD369-B99-CS400000 often in real-time on the comparison pages.
What if I can't find stock of YD369-B99-CS400000?
You can fill out our help required form which you can use to request a quote for YD369-B99-CS400000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.