Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YD369-B66-CS400000 |
Prices starting from US$122.73
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$122.73
|
-
|
Buy Now |
Lattice Contact Mating Area Plating Material | Gold |
---|---|
Seal Material | Fluorosilicone |
Interfacial Seal | With |
Cable Exit Angle | 90° |
Rear Grommet | With |
Seal Color | Natural |
Material | Composite |
Shell Material | Composite |
Seal Type | Triple-Seal |
Number of Positions | 6 |
Panel Gasket | With |
Number of Columns | 3 |
Number of Cavities | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Keying | C |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
端子のタイプ | Socket |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Panel Thickness | .063in, 1.6mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 1000VDC, 1500VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | Composite |
Mating Alignment Type | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Mounting Holes | Rectangular |
PCB Mount Alignment Type | Solder Tail Layout |
Mating Retention Type | Button Latch |
Panel Mount Feature | With |
Mounting Angle | Straight |
Panel Mount | Yes |
Contact Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Guide Post |
Mating Alignment | With |
Circuit Application | Signal |
Row-to-Row Spacing | .1in, 2.54mm |
Product Type | Connector |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | Yes |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
Rectangular Connector Receptacle 6 Shell Size 6-Position Socket-Contact Panel Mount/Through Hole Gold Plated Copper Alloy Solder Right Angle | Avnet America |
Where can I find additional details, specifications and documents for a YD369-B66-CS400000?
Additional datasheets, footprints and schematics for YD369-B66-CS400000 are listed on our Part Details page. You can also find images and similar parts to YD369-B66-CS400000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YD369-B66-CS400000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YD369-B66-CS400000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YD369-B66-CS400000 fall under?
The YD369-B66-CS400000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YD369-B66-CS400000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YD369-B66-CS400000 you can contact the distributor directly for product support, shipping queries etc.
Is the YD369-B66-CS400000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YD369-B66-CS400000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YD369-B66-CS400000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YD369-B66-CS400000 often in real-time on the comparison pages.
What if I can't find stock of YD369-B66-CS400000?
You can fill out our help required form which you can use to request a quote for YD369-B66-CS400000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.