Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YD369-B33-AP100000 |
Prices starting from US$28.46
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$28.46
|
-
|
Buy Now |
Seal Color | Natural |
---|---|
Seal Material | Fluorosilicone |
Interfacial Seal | With |
Rear Grommet | With |
Material | Composite |
Seal Type | Triple-Seal |
Shell Material | Composite |
Lattice Contact Mating Area Plating Material | Gold |
Cable Exit Angle | 180° |
Panel Gasket | With |
Number of Columns | 3 |
Keying | A |
Number of Cavities | 3 |
Number of Rows | 1 |
Number of Positions | 3 |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
端子のタイプ | Pin |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Panel Thickness | .063in, 1.6mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Red |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Panel Mount | Yes |
Mounting Holes | Rectangular |
Mating Retention Type | Button Latch |
Mating Retention | With |
Panel Mount Feature | With |
Mounting Angle | Straight |
Contact Retention | With |
Circuit Application | Signal |
Product Type | Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Connector Style | Receptacle |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Fluid Resistance | EN2591-315 |
Where can I find additional details, specifications and documents for a YD369-B33-AP100000?
Additional datasheets, footprints and schematics for YD369-B33-AP100000 are listed on our Part Details page. You can also find images and similar parts to YD369-B33-AP100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YD369-B33-AP100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YD369-B33-AP100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YD369-B33-AP100000 fall under?
The YD369-B33-AP100000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YD369-B33-AP100000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YD369-B33-AP100000 you can contact the distributor directly for product support, shipping queries etc.
Is the YD369-B33-AP100000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YD369-B33-AP100000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YD369-B33-AP100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YD369-B33-AP100000 often in real-time on the comparison pages.
What if I can't find stock of YD369-B33-AP100000?
You can fill out our help required form which you can use to request a quote for YD369-B33-AP100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.