Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YB81510F1838P1V001 |
No distributors results available
O-Ring Material | Silicone |
---|---|
Fluid Type | MIL-DTL-5624 (JP-5), Coolanol 25, Isopropyl Alcohol, Methyl Alcohol, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, M2-V |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | Yes |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Peripheral Seal Material | Silicone |
Number of Power Positions | 38 |
Number of Signal Positions | 38 |
Keying & Polarized Position Locations | 1 |
Factory Installed Backshell | No |
Number of Positions | 38 |
Preloaded | No |
Keying | Keyway Polarization 1 |
Contact Type | Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | F02 (18-38) |
Contact Quantity (Size 20) | 38 |
Assembly Length | 1.187in, 30.15mm |
Wire Size | .2 – .52mm², 12 – 14AWG |
Accepts Wire Insulation Diameter Range | .04 – .074in, 1.02 – 1.88mm |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Bayonet |
Polarization Code | 1 |
Panel Mount Feature Type | Square Flange |
Panel Mount Feature | With |
Mating Retention | Bayonet |
Flange | Square Flange |
Circuit Application | Power & Signal |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Square Flange Receptacle |
Shell Size | 18 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shielded | Yes |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YB81510F1838P1V001?
Additional datasheets, footprints and schematics for YB81510F1838P1V001 are listed on our Part Details page. You can also find images and similar parts to YB81510F1838P1V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YB81510F1838P1V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YB81510F1838P1V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YB81510F1838P1V001 fall under?
The YB81510F1838P1V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YB81510F1838P1V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YB81510F1838P1V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YB81510F1838P1V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YB81510F1838P1V001 have stock available?
There is no stock from authorised distributors for YB81510F1838P1V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YB81510F1838P1V001 often in real-time on the comparison pages.
What if I can't find stock of YB81510F1838P1V001?
You can fill out our help required form which you can use to request a quote for YB81510F1838P1V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.