Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YAFD57-24-19SX6116 |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Anodized |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Number of Signal Positions | 19 |
Number of Power Positions | 19 |
Number of Positions | 19 |
Preloaded | No |
Contact Current Rating (Max) | 23A |
Reverse Gender | No |
Contact Layout Arrangement | 24 – 19 |
Contact Type | Socket |
Wire Size | 12 – 14AWG, 2.08 – 3.31mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization Code | X |
Mating Retention | Bayonet |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Product Type | Connector |
Shell Size | 24 |
Connector Style | Plug |
Sealable | Yes |
Shell Type | Plug with RFI Fingers |
Shielded | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Where can I find additional details, specifications and documents for a YAFD57-24-19SX6116?
Additional datasheets, footprints and schematics for YAFD57-24-19SX6116 are listed on our Part Details page. You can also find images and similar parts to YAFD57-24-19SX6116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YAFD57-24-19SX6116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YAFD57-24-19SX6116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YAFD57-24-19SX6116 fall under?
The YAFD57-24-19SX6116 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YAFD57-24-19SX6116 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YAFD57-24-19SX6116 you can contact the distributor directly for product support, shipping queries etc.
Is the YAFD57-24-19SX6116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YAFD57-24-19SX6116 have stock available?
There is no stock from authorised distributors for YAFD57-24-19SX6116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YAFD57-24-19SX6116 often in real-time on the comparison pages.
What if I can't find stock of YAFD57-24-19SX6116?
You can fill out our help required form which you can use to request a quote for YAFD57-24-19SX6116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.