Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YAFD50-18-32SNC012 |
Prices starting from US$39.28
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$39.28
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum |
Shell Plating Material | Cadmium O.D. |
Number of Power Positions | 32 |
Number of Signal Positions | 32 |
Preloaded | No |
Number of Positions | 32 |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 18 – 32 |
Contact Type | Socket |
Reverse Gender | No |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Mating Retention | Bayonet |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Shielded | No |
Shell Type | Square Flange |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 18 |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Circular Connector, RECP ASSY | TE Connectivity YAFD50-18-32SNC012 | RS Americas |
Where can I find additional details, specifications and documents for a YAFD50-18-32SNC012?
Additional datasheets, footprints and schematics for YAFD50-18-32SNC012 are listed on our Part Details page. You can also find images and similar parts to YAFD50-18-32SNC012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YAFD50-18-32SNC012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YAFD50-18-32SNC012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YAFD50-18-32SNC012 fall under?
The YAFD50-18-32SNC012 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YAFD50-18-32SNC012 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YAFD50-18-32SNC012 you can contact the distributor directly for product support, shipping queries etc.
Is the YAFD50-18-32SNC012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YAFD50-18-32SNC012 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for YAFD50-18-32SNC012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YAFD50-18-32SNC012 often in real-time on the comparison pages.
What if I can't find stock of YAFD50-18-32SNC012?
You can fill out our help required form which you can use to request a quote for YAFD50-18-32SNC012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.