Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YA81516F2024S1V001 |
No distributors results available
Fluid Type | MIL-DTL-5624 (JP-5), MIL-PRF-5606, Isopropyl Alcohol, Coolanol 25, Methyl Alcohol, MIL-PRF-23699, MIL-PRF-7808, M2-V |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | Yes |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Entry Style | Rear Insertion |
Number of Signal Positions | 24 |
Keying | Key Polarization 1 |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | 1 |
Preloaded | No |
Number of Power Positions | 24 |
Number of Positions | 24 |
Contact Layout Arrangement | G03 (20-24) |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Quantity (Size 16) | 24 |
Accepts Wire Insulation Diameter Range | 1.52 – 2.62mm, .06 – .103in |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Assembly Length | 1.321in, 34.87mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | Bayonet |
Mating Retention Type | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization Code | 1 |
Circuit Application | Power & Signal |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Plug |
Shell Size | 20 |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Shielded | Yes |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YA81516F2024S1V001?
Additional datasheets, footprints and schematics for YA81516F2024S1V001 are listed on our Part Details page. You can also find images and similar parts to YA81516F2024S1V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YA81516F2024S1V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YA81516F2024S1V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YA81516F2024S1V001 fall under?
The YA81516F2024S1V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YA81516F2024S1V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YA81516F2024S1V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YA81516F2024S1V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YA81516F2024S1V001 have stock available?
There is no stock from authorised distributors for YA81516F2024S1V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YA81516F2024S1V001 often in real-time on the comparison pages.
What if I can't find stock of YA81516F2024S1V001?
You can fill out our help required form which you can use to request a quote for YA81516F2024S1V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.