Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000100128 |
Prices starting from US$15.55
Shell Plating Material | Black Chromate Over Zn Cobalt |
---|---|
Shell Material | Aluminum Alloy |
Insulation Material | Low Fire Hazard Rubber |
Factory Installed Backshell | Without |
Number of Positions | 5 |
Preloaded | No |
Contact Type | Socket |
Reverse Gender | Reverse |
Contact Layout Arrangement | 18 – 11 |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Retention | Bayonet |
Flange | With |
Mating Retention Type | 3 Pin Reverse Bayonet |
Circuit Application | Power & Signal |
Field Serviceable | Yes |
Position Locations Omitted | All |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Accessory Color | Black |
Connector System | Wire-to-Wire, Cable-to-Cable |
Connector Style | Square Flange |
Product Type | Connector |
Prewired | No |
Shell Type | Aluminum |
Shell Size | 18 |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
IP Water Sealing Level | IP67 |
Fixed Socket Connector |Amp Te Connectivity Y5015-000000100128 | Newark Electronics |
Circular MIL Spec Connector FIXED SOCKET | Rapid Electronics |
TE Connectivity Conn Circular SKT 5 POS Crimp ST Flange Mount 5 Terminal 1 Port | Distrelec |
MIL SPEC CIRCULAR CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a Y5015-000000100128?
Additional datasheets, footprints and schematics for Y5015-000000100128 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000100128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000100128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000100128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000100128 fall under?
The Y5015-000000100128 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000100128 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100128 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000100128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000100128 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for Y5015-000000100128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000100128 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000100128?
You can fill out our help required form which you can use to request a quote for Y5015-000000100128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.