Y4053500R000J0L Resistors by Vishay Intertechnology

TRIMMER HIGH PRECISION 500R 5%

Status: Unknown
Series: 1240W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Vishay Foil precision trimmers have the Bulk Metal® Foil resistive element which possesses a unique inherent temperature and load life stability. Plus, their advanced virtually back lash-free adjustment mechanism makes them easy to set quickly and accurately and keeps the setting exactly on target.

Where to Buy

Prices starting from US$38.56

Distributor Stock
Logo for RS
RS
from US$58.70
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$61.63
-
Buy Now
Logo for Avnet America
Avnet America
from US$38.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$48.76
-
Buy Now
Logo for element14
element14
from US$65.56
-
Buy Now
Logo for Farnell
Farnell
from US$67.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 500ohm
No. of Turns 21Turns
Potentiometer Mounting Through Hole
Product Range 1240W Series
Power Rating 250mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 10ppm/°C
Automotive Qualification Standard -
MSL -

Alternative Descriptions

Ultra High Precision trim, 1240W 500R 5% | RS
Trimmer Precision Pot500 Ohm21Turn Through Hole | Newark Electronics
Resistor Trimmer, Metal Foil, 500 Ohm, ± 5%, 250 mW, 21 Turn, Multi Turn, Through Hole | Avnet America
RESISTOR | RS Americas
TRIMMER, HIGH PRECISION, 500R, 5% | element14
Resistor Trimmer, Metal Foil, 500 Ohm, � 5%, 250 mW, 21 Turn, Multi Turn, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y4053500R000J0L?

Additional datasheets, footprints and schematics for Y4053500R000J0L are listed on our Part Details page. You can also find images and similar parts to Y4053500R000J0L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y4053500R000J0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y4053500R000J0L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y4053500R000J0L fall under?

The Y4053500R000J0L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to Y4053500R000J0L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y4053500R000J0L you can contact the distributor directly for product support, shipping queries etc.

Is the Y4053500R000J0L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Y4053500R000J0L have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for Y4053500R000J0L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y4053500R000J0L often in real-time on the comparison pages.

What if I can't find stock of Y4053500R000J0L?

You can fill out our help required form which you can use to request a quote for Y4053500R000J0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay