Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Clear |
---|---|
LED Compatible | Yes |
Dimensions | 2.87 x 1.61in |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Housing Material | High Impact UV-Stabilized Polycarbonate |
Standards | ANSI C136.10 |
CSA Certified | Yes |
UL Rating | Yes |
Mounting Style | Locking |
Application | Closes (shorting) or opens the primary circuit with a NEMA locking type receptacle. |
Warranty | 6 Years |
Product Use | Designate fixtures for maintenance, keep lights on (shorting cap)/off (open cap) continually |
Packaging Method | Individually Boxed Units |
Standard Pack | 12 |
Product Availability | AMERICAS, ANZPAC, ASIA, EMEA |
Technology | Shorting Cap |
Product Family | SC Series |
Product Type | Utility |
Operating Temperature Range | -40 – 65°C |
ALR-SC Series Clear 120 û 480 Sealable Shorting Cap | Future Electronics |
Shorting Cap 120V to 480V 1000W/1800VA Clear Box | Avnet America |
ALR-SC-10A | TE Connectivity Y12345-000 | RS Americas |
Where can I find additional details, specifications and documents for a Y12345-000?
Additional datasheets, footprints and schematics for Y12345-000 are listed on our Part Details page. You can also find images and similar parts to Y12345-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y12345-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y12345-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y12345-000 fall under?
The Y12345-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to Y12345-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y12345-000 you can contact the distributor directly for product support, shipping queries etc.
Is the Y12345-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y12345-000 have stock available?
Authorised distributors including Future Electronics, Avnet America and RS Americas have stock available or on a lead time for Y12345-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y12345-000 often in real-time on the comparison pages.
What if I can't find stock of Y12345-000?
You can fill out our help required form which you can use to request a quote for Y12345-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.