Status: | Unknown |
---|---|
Series: | 1280G Series |
RoHS: | Unknown |
Prices starting from US$18.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.51
|
110
in stock
|
Buy Now | |
RS Americas
from US$21.76
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$28.44
|
20
in stock
|
Buy Now | |
element14
from US$31.42
|
20
in stock
|
Buy Now | |
Farnell
from US$32.45
|
20
in stock
|
Buy Now | |
Avnet America
from US$18.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 26Turns |
Potentiometer Mounting | Through Hole |
Product Range | 1280G Series |
Power Rating | 750mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Ultra High Precision trim,1280G 20K 10% | RS |
Resistor, Foil, Trimmer, 20K Ohm, 10% | Vishay Precision Foil Inc. Y005620K0000K0L | RS Americas |
Trimmer, Precision Potentiometer, 20Kohm, 26Turn, Through Hole | Newark Electronics |
TRIMMER, HIGH PRECISION, 20K, 10% | element14 |
Resistor Trimmer, Metal Foil, 20 kOhm, ± 10%, 750 mW, 26 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Metal Foil, 20 kOhm, � 10%, 750 mW, 26 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a Y005620K0000K0L?
Additional datasheets, footprints and schematics for Y005620K0000K0L are listed on our Part Details page. You can also find images and similar parts to Y005620K0000K0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y005620K0000K0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y005620K0000K0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y005620K0000K0L fall under?
The Y005620K0000K0L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Y005620K0000K0L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y005620K0000K0L you can contact the distributor directly for product support, shipping queries etc.
Is the Y005620K0000K0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y005620K0000K0L have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for Y005620K0000K0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y005620K0000K0L often in real-time on the comparison pages.
What if I can't find stock of Y005620K0000K0L?
You can fill out our help required form which you can use to request a quote for Y005620K0000K0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.