Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 5 Amplifier, 5Amplifiers |
---|---|
Input Bias Current | 0.05µA |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Input Offset Voltage | 250µV |
CMRR | 86dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 106 |
Line Bus Drive Receive Transceiver Type | Current Transmitter |
No. of Drivers | 1Drivers |
Operating Temperature Range | -55°C to +125°C |
Output Current Per Channel | 20mA |
Supply Voltage Range | 7.5V to 36V |
Current Transm 5-50mA DIP14 | Schukat Electronic |
4-20-mA current transmitter with bridge excitation (2.5-V or 5-V reference) and linearization | Texas Instruments |
Where can I find additional details, specifications and documents for a XTR106PA?
Additional datasheets, footprints and schematics for XTR106PA are listed on our Part Details page. You can also find images and similar parts to XTR106PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR106PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR106PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR106PA fall under?
The XTR106PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR106PA when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR106PA you can contact the distributor directly for product support, shipping queries etc.
Is the XTR106PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR106PA have stock available?
Authorised distributors including element14, Schukat Electronic, Texas Instruments and Farnell have stock available or on a lead time for XTR106PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR106PA often in real-time on the comparison pages.
What if I can't find stock of XTR106PA?
You can fill out our help required form which you can use to request a quote for XTR106PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.