Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 14.7456MHz |
---|---|
Crystal Case | SMD 11.1mm x 4.7mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 14.7456MHz |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 14.7456MHz |
Temperature Stabilty | ± 30ppm |
Where can I find additional details, specifications and documents for a XT49M-2014.7456M?
Additional datasheets, footprints and schematics for XT49M-2014.7456M are listed on our Part Details page. You can also find images and similar parts to XT49M-2014.7456M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT49M-2014.7456M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT49M-2014.7456M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT49M-2014.7456M fall under?
The XT49M-2014.7456M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XT49M-2014.7456M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT49M-2014.7456M you can contact the distributor directly for product support, shipping queries etc.
Is the XT49M-2014.7456M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT49M-2014.7456M have stock available?
There is no stock from authorised distributors for XT49M-2014.7456M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT49M-2014.7456M often in real-time on the comparison pages.
What if I can't find stock of XT49M-2014.7456M?
You can fill out our help required form which you can use to request a quote for XT49M-2014.7456M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.